TE Connectivity Circular Connector Housings 211398-2

Description
7 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A113072-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113072-ND
Circular Connector Housings A113072-ND
7 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

7 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-211398-2
250V Electronic Connector 436-211398-2
Female Circular Receptacle, 7 Pos, Crimp, 250V, IP65, Black Product overview: 211398-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-2 can be used for catalog matching and distributor lookup.

Female Circular Receptacle, 7 Pos, Crimp, 250V, IP65, Black Product overview: 211398-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial - Plastic - 211398-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211398-2
Connectors Circular, Industrial - Plastic 211398-2
CPC RECPT. SIZE 13-7

CPC RECPT. SIZE 13-7

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
 - 211398-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT. SIZE 13-7

CPC RECPT. SIZE 13-7

Buy Now
Industrial Circular Connectors - 7099760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7099760
Industrial Circular Connectors 7099760
TE Connectivity 211398-2

TE Connectivity 211398-2

Supplier's Site
Industrial Circular Connectors - 7099760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7099760P
Industrial Circular Connectors 7099760P
TE Connectivity 211398-2

TE Connectivity 211398-2

Supplier's Site
Circular Conn Receptacle, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity - 27C7426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn Receptacle, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity
27C7426
Circular Conn Receptacle, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity 27C7426
CIRCULAR CONN RECEPTACLE, SIZE 13, 7 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN RECEPTACLE, SIZE 13, 7 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Receptacle, 7, Socket, Panel Mount, 13-7 Rohs Compliant Amp - Te Connectivity - 46Y9254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 7, Socket, Panel Mount, 13-7 Rohs Compliant Amp - Te Connectivity
46Y9254
Circular Connector Housing, Cpc Series 1, Receptacle, 7, Socket, Panel Mount, 13-7 Rohs Compliant Amp - Te Connectivity 46Y9254
Circular Connector Housing, CPC Series 1, Receptacle, 7, Socket, Panel Mount, 13-7 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 7, Socket, Panel Mount, 13-7 RoHS Compliant: Yes

Supplier's Site
Connector; CPC Receptacle; Nylon (Housing); 13; 7; Black; 0.1 in.; Free Hanging - 70082815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; CPC Receptacle; Nylon (Housing); 13; 7; Black; 0.1 in.; Free Hanging
70082815
Connector; CPC Receptacle; Nylon (Housing); 13; 7; Black; 0.1 in.; Free Hanging 70082815
Circular Plastic and Metal Shell CPC Connector CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Free hanging mounting style.

Circular Plastic and Metal Shell CPC Connector
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Free hanging mounting style.

Supplier's Site
Circular Connector Housings - 211398-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
211398-2
Circular Connector Housings 211398-2
CONN RCPT HSG FMALE 7POS INLINE

CONN RCPT HSG FMALE 7POS INLINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113072-ND 436-211398-2 211398-2 211398-2 7099760 7099760P 27C7426 70082815 211398-2
Product Name Circular Connector Housings 250V Electronic Connector Connectors Circular, Industrial - Plastic Industrial Circular Connectors Industrial Circular Connectors Circular Conn Receptacle, Size 13, 7 Position, Free Hanging; Product Range Amp - Te Connectivity Connector; CPC Receptacle; Nylon (Housing); 13; 7; Black; 0.1 in.; Free Hanging Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging Free Hanging (In-Line)
Termination Crimp Crimp
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products