Circular Connector, 7-Pin Female Receptacle Product overview: 211398-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211398-1 can be used for catalog matching and distributor lookup.
TE Connectivity 211398-1
TE Connectivity 211398-1
TE Connectivity 211398-1
CPC RECPT. SIZE 13-7
Comm Circular Connect
7 Position Circular Connector Receptacle Housing Panel Mount
CPC RECPT. SIZE 13-7
Win Source Part Number: 1363813-211398-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 211398
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 7
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 13-7
Contact Size: 16
Mounting Feature: Flange
Orientation: A
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
Connector, Receptacle, Number of Positions 7, Plastic Shell, Nylon Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CONN RCPT HSNG FMALE 7POS PNL MT
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 7 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 1, Receptacle, 7, Socket, Panel Mount, 13-7 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-211398-1 | 6806854 | 6806854P | 211398-1 | A1641-ND | 211398-1 | 1363813-211398-1 | 70087237 | 792-211398-1 | 98F5749 |
| Product Name | Electronic Connector | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | CPC Receptacle w/Mounting Holes, 7 Pos., Size 13,Reverse Sex,Series 1;VDE Tested | CONN RCPT HSNG FMALE 7POS PNL MT | Circular Connector Receptacle, Size 13, 7 Position, Panel; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||||
| Geometry | Straight; Straight | Straight | Straight | A | ||||||
| Termination | Crimp |