Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without
Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM [.02 INCH ] Outer Contact Plating Material : None
Dimensions Connector Height : 16.7 MM [.65 INCH ] Product Length : 17.8 MM [.7 INCH ] Product Width : 10.25 MM [.4 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800
Housing Features Centerline (Pitch) : 8 MM [.31 INCH ] Housing Color : Blue
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No
Other Connector Position Assurance Capable : Yes Dielectric Material : None
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Body Material : PA66 GF30
- Cable Exit Angle (DEG) : 90
- Cable Exit Type : Fixed
- Connector & Keying Code : C
- Ferrule : Without
Configuration Features
- Number of Positions : 2
- Number of Rows : 1
- Snap-Lock : Without
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.02 INCH ]
- Outer Contact Plating Material : None
Dimensions
- Connector Height : 16.7 MM [.65 INCH ]
- Product Length : 17.8 MM [.7 INCH ]
- Product Width : 10.25 MM [.4 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Nominal Voltage Architecture (V) : 800
- Operating Voltage (VAC) : 800
Housing Features
- Centerline (Pitch) : 8 MM [.31 INCH ]
- Housing Color : Blue
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-2
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 6
- Shielded : No
Other
- Connector Position Assurance Capable : Yes
- Dielectric Material : None
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Cable, Wire-to-Wire
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RTK 031, RG 174
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]