TE Connectivity Ring Terminals 2112347-1

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ] Compatible Insulation Diameter Range : 4 - 4.5 MM  [.15 - .177 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234 Packaging Features Packaging Method : Carton Packaging Quantity : 2200 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ] Compatible Insulation Diameter Range : 4 - 4.5 MM  [.15 - .177 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234 Packaging Features Packaging Method : Carton Packaging Quantity : 2200 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2112347-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2112347-1
Ring Terminals 2112347-1
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ] Compatible Insulation Diameter Range : 4 - 4.5 MM  [.15 - .177 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size (CMA) : 6530 - 8234 Packaging Features Packaging Method : Carton Packaging Quantity : 2200 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.5 MM  [.177 INCH ]
  • Compatible Insulation Diameter Range : 4 - 4.5 MM  [.15 - .177 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 4
  • Wire Size (AWG) : 12 - 11
  • Wire Size (CMA) : 6530 - 8234

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2200

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2112347-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers