TE Connectivity Automotive Terminals 2112028-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM  [.024 INCH ] Terminal Type : Socket Dimensions Tab Length : 8.64 MM  [.34 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM  [.024 INCH ] Terminal Type : Socket Dimensions Tab Length : 8.64 MM  [.34 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2112028-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2112028-1
Automotive Terminals 2112028-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM  [.024 INCH ] Terminal Type : Socket Dimensions Tab Length : 8.64 MM  [.34 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .6mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 8.64 MM  [.34 INCH ]
  • Wire Size (MMSQ) : .13 - .22
  • Wire Size (AWG) : 26 - 24

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2112028-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 109266-56 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 0460-244-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-010-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers