TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 211161-1

Description
Win Source Part Number: 1364320-211161-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: Not Applicable Mfr: TE Connectivity Aerospace, Defense and Marine Series: AMPLIMITE 109 Package: Bulk Product Status: Active Base Product Number: 211161 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 8 AWG Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Type: Female Socket Contact Material: Copper Alloy Contact Size: 8 Contact Form: Machined
Request a Quote Datasheet
Description
Win Source Part Number: 1364320-211161-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: Not Applicable Mfr: TE Connectivity Aerospace, Defense and Marine Series: AMPLIMITE 109 Package: Bulk Product Status: Active Base Product Number: 211161 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 8 AWG Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Type: Female Socket Contact Material: Copper Alloy Contact Size: 8 Contact Form: Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 211161-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
211161-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 211161-1
Win Source Part Number: 1364320-211161-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: Not Applicable Mfr: TE Connectivity Aerospace, Defense and Marine Series: AMPLIMITE 109 Package: Bulk Product Status: Active Base Product Number: 211161 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 8 AWG Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Type: Female Socket Contact Material: Copper Alloy Contact Size: 8 Contact Form: Machined

Win Source Part Number: 1364320-211161-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Fake Threat In the Open Market: 54 pct.
Type: Power
MSL Level: Not Applicable
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: AMPLIMITE 109
Package: Bulk
Product Status: Active
Base Product Number: 211161
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 8 AWG
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Type: Female Socket
Contact Material: Copper Alloy
Contact Size: 8
Contact Form: Machined

Buy Now Datasheet
D Sub Contact, Socket, 8Awg, Crimp; For Use With Amp Te Connectivity - 95F2731 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 8Awg, Crimp; For Use With Amp Te Connectivity
95F2731
D Sub Contact, Socket, 8Awg, Crimp; For Use With Amp Te Connectivity 95F2731
D SUB CONTACT, SOCKET, 8AWG, CRIMP; For Use With:AMPLIMITE D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 8AWG, CRIMP; For Use With:AMPLIMITE D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 211161-1 95F2731
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D Sub Contact, Socket, 8Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details