TE Connectivity D-Sub Connector Contacts 211159-3

Description
Body Features Color Code : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Insulation Diameter (Max) (MM) : .23 Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color Code : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Insulation Diameter (Max) (MM) : .23 Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 211159-3 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
211159-3
D-Sub Connector Contacts 211159-3
Body Features Color Code : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Dimensions Insulation Diameter (Max) (MM) : .23 Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color Code : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 32
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Style : Standard
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 8

Dimensions


  • Insulation Diameter (Max) (MM) : .23
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8

Operation/Application


  • Circuit Application : Power
  • For Use With : AMPLIMITE
  • High Current : No

Other


  • Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 211159-3
Product Name D-Sub Connector Contacts
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details