TE Connectivity D-Sub, D-Shaped Connector Contacts 211159-1

Description
D-Sub Contact Male Pin Gold 8 AWG Crimp Machined
Request a Quote Datasheet
Description
D-Sub Contact Male Pin Gold 8 AWG Crimp Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Contacts - A34793-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Contacts
A34793-ND
D-Sub, D-Shaped Connector Contacts A34793-ND
D-Sub Contact Male Pin Gold 8 AWG Crimp Machined

D-Sub Contact Male Pin Gold 8 AWG Crimp Machined

Buy Now Datasheet
D-Sub Connectors - 211159-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
211159-1
D-Sub Connectors 211159-1
PIN CONTACT ASSY

PIN CONTACT ASSY

Buy Now
Singapore, Singapore
Electronic Connector
332-211159-1
Electronic Connector 332-211159-1
D-Sub Contacts PIN CONTACT, POWER Product overview: 211159-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-211159-1 can be used for catalog matching and distributor lookup.

D-Sub Contacts PIN CONTACT, POWER Product overview: 211159-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-211159-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin Contact Assy Amp - Te Connectivity - 75AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Pin Contact Assy Amp - Te Connectivity
75AC7150
Pin Contact Assy Amp - Te Connectivity 75AC7150
PIN CONTACT ASSY

PIN CONTACT ASSY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34793-ND 211159-1 332-211159-1 75AC7150
Product Name D-Sub, D-Shaped Connector Contacts D-Sub Connectors Electronic Connector Pin Contact Assy Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details