TE Connectivity Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity 211150-1

Description
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:25Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:25Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity - 93F7309 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity
93F7309
Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity 93F7309
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:25Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:25Positions; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F7309
Product Name Plug & Socket Housing, Plug, Plastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details