TE Connectivity Rectangular Wire & Cable Connectors & Housings 211150-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Connector Length : 62.53 MM  [2.462 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 147 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Connector Length : 62.53 MM  [2.462 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 147 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 211150-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
211150-1
Rectangular Wire & Cable Connectors & Housings 211150-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Connector Length : 62.53 MM  [2.462 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 147 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Socket

Dimensions


  • Connector Height : 38.1 MM  [1.5 INCH ]
  • Connector Length : 62.53 MM  [2.462 INCH ]
  • Connector Width : 30.78 MM  [1.212 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 147

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - 211150-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
211150-1-ND
Backplane Connector Housings 211150-1-ND
25 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

25 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
Wire Housings & Plugs - 6801512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801512P
Wire Housings & Plugs 6801512P
TE Connectivity 211150-1

TE Connectivity 211150-1

Supplier's Site
Wire Housings & Plugs - 6801512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801512
Wire Housings & Plugs 6801512
TE Connectivity 211150-1

TE Connectivity 211150-1

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components 211150-1

AMP Components 211150-1

Supplier's Site
Backplane Connector Housings - 211150-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
211150-1
Backplane Connector Housings 211150-1
CONN RCPT HSG DRAWER 25POS BLK

CONN RCPT HSG DRAWER 25POS BLK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211150-1 211150-1-ND 6801512P 6801512 211150-1
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Wire Housings & Plugs Wire Housings & Plugs Connector/Terminal/Pin Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Panel Mount Panel Mount Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102394-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers