TE Connectivity Connector, Recept 25; Product Range Amp Te Connectivity 211149-1

Description
CONNECTOR, RECEPT 25; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPT 25; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Recept 25; Product Range Amp Te Connectivity - 31Y5864 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Recept 25; Product Range Amp Te Connectivity
31Y5864
Connector, Recept 25; Product Range Amp Te Connectivity 31Y5864
CONNECTOR, RECEPT 25; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes

CONNECTOR, RECEPT 25; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:25Ways; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity - 93F7339 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity
93F7339
Plug & Socket Housing, Receptacle, Polyester; Product Range Amp Te Connectivity 93F7339
PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:25Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, POLYESTER; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:25Positions; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31Y5864
Product Name Connector, Recept 25; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details