TE Connectivity Rectangular Wire & Cable Connectors & Housings 211149-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 62.53 MM  [2.462 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 196 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 62.53 MM  [2.462 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 196 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 211149-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
211149-1
Rectangular Wire & Cable Connectors & Housings 211149-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 62.53 MM  [2.462 INCH ] Connector Width : 30.78 MM  [1.212 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 196 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Pin

Dimensions


  • Connector Height : 40.77 MM  [1.605 INCH ]
  • Connector Length : 62.53 MM  [2.462 INCH ]
  • Connector Width : 30.78 MM  [1.212 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 196

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - 211149-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
211149-1-ND
Backplane Connector Housings 211149-1-ND
25 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

25 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Singapore, Singapore
14A 600V Electronic Connector
361-211149-1
14A 600V Electronic Connector 361-211149-1
25 Pos Receptacle, Wire-to-Wire, 14A, 600V, UL94 V-0, Black Product overview: 211149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-211149-1 can be used for catalog matching and distributor lookup.

25 Pos Receptacle, Wire-to-Wire, 14A, 600V, UL94 V-0, Black Product overview: 211149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-211149-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 211149-1 - 1122996-211149-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 211149-1
1122996-211149-1
Backplane Connectors - 211149-1 1122996-211149-1
Manufacturer: Tyco Electronics Win Source Part Number: 1122996-211149-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Tyco Electronics
Win Source Part Number: 1122996-211149-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Connectors - 211149-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
211149-1
Connectors 211149-1
PIN HSG25 POSNMETRIMATE

PIN HSG25 POSNMETRIMATE

Buy Now
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components 211149-1

AMP Components 211149-1

Supplier's Site
CONNECTOR, SOFT SHELL, METRIMATE, RECEPTACLE, 25 POSITION, STANDARD DRAWER - 70084940 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SOFT SHELL, METRIMATE, RECEPTACLE, 25 POSITION, STANDARD DRAWER
70084940
CONNECTOR, SOFT SHELL, METRIMATE, RECEPTACLE, 25 POSITION, STANDARD DRAWER 70084940
CONNECTOR, SOFT SHELL, METRIMATE, RECEPTACLE, 25 POSITION, STANDARD DRAWER

CONNECTOR, SOFT SHELL, METRIMATE, RECEPTACLE, 25 POSITION, STANDARD DRAWER

Supplier's Site
Backplane Connector Housings - 211149-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
211149-1
Backplane Connector Housings 211149-1
CONN PLUG HSG DRAWER 25POS BLK

CONN PLUG HSG DRAWER 25POS BLK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211149-1 211149-1-ND 361-211149-1 1122996-211149-1 211149-1 70084940 211149-1
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings 14A 600V Electronic Connector Backplane Connectors - 211149-1 Connectors Connector/Terminal/Pin CONNECTOR, SOFT SHELL, METRIMATE, RECEPTACLE, 25 POSITION, STANDARD DRAWER Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1028-027-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102394-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
4 suppliers