TE Connectivity D-Shaped Connectors 211111-7

Description
Body Features D-Sub Connector Insert Arrangement : 11C1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 11C1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 211111-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
211111-7
D-Shaped Connectors 211111-7
Body Features D-Sub Connector Insert Arrangement : 11C1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 11C1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 11
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32, 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 8, Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 211111-7-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
211111-7-ND
D-Sub, D-Shaped Connector Housings 211111-7-ND
Plug for Male Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position

Plug for Male Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position

Buy Now Datasheet
D-Sub Connectors - 211111-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
211111-7
D-Sub Connectors 211111-7
AMPLIMITE,SHELL,PLUG 11C1,TIN

AMPLIMITE,SHELL,PLUG 11C1,TIN

Buy Now
Amplimite,shell,plug 11C1,tin Amp - Te Connectivity - 98X6283 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,shell,plug 11C1,tin Amp - Te Connectivity
98X6283
Amplimite,shell,plug 11C1,tin Amp - Te Connectivity 98X6283
AMPLIMITE,SHELL,PLUG 11C1,TIN

AMPLIMITE,SHELL,PLUG 11C1,TIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211111-7 211111-7-ND 211111-7 98X6283
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Amplimite,shell,plug 11C1,tin Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337624-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
PCB D-Sub Connectors - 1-1740197-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers