TE Connectivity D-Shaped Connectors 211111-1

Description
Body Features D-Sub Connector Insert Arrangement : 11C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 11C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 211111-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
211111-1
D-Shaped Connectors 211111-1
Body Features D-Sub Connector Insert Arrangement : 11C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 11C1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 11
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Options : Order Separately
  • Contact Size : Size 8, Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A125915-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A125915-ND
D-Sub, D-Shaped Connector Housings A125915-ND
Plug for Male Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position

Plug for Male Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position

Buy Now Datasheet
D-Sub Connectors - 211111-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
211111-1
D-Sub Connectors 211111-1
AMPLIMITE PLUG ASY,COAX MIX

AMPLIMITE PLUG ASY,COAX MIX

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
211111-1
D-Sub Connectors 211111-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Plug Assy,coax Mix Amplimite Rohs Compliant Amp - Te Connectivity - 20C7917 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,coax Mix Amplimite Rohs Compliant Amp - Te Connectivity
20C7917
Plug Assy,coax Mix Amplimite Rohs Compliant Amp - Te Connectivity 20C7917
PLUG ASSY,COAX MIX AMPLIMITE ROHS COMPLIANT: NO

PLUG ASSY,COAX MIX AMPLIMITE ROHS COMPLIANT: NO

Supplier's Site
Amplimite Plug Asy,coax Mix Amp - Te Connectivity - 75AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Plug Asy,coax Mix Amp - Te Connectivity
75AC7149
Amplimite Plug Asy,coax Mix Amp - Te Connectivity 75AC7149
AMPLIMITE PLUG ASY,COAX MIX

AMPLIMITE PLUG ASY,COAX MIX

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 211111-1 A125915-ND 211111-1 20C7917
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Plug Assy,coax Mix Amplimite Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data