TE Connectivity Circular Connectors - Circular Connectors - Housings - 211102-1 211102-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905911-211102-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 4 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 211102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8538.90.6000 Other Part Number: Q7485603M, 211102-1-ND, -211102-1-SI, 2266-211102-1, 2111021, A25053
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905911-211102-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 4 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 211102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8538.90.6000 Other Part Number: Q7485603M, 211102-1-ND, -211102-1-SI, 2266-211102-1, 2111021, A25053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 211102-1 - 905911-211102-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 211102-1
905911-211102-1
Circular Connectors - Circular Connectors - Housings - 211102-1 905911-211102-1
Manufacturer: TE Connectivity Win Source Part Number: 905911-211102-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 4 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 211102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8538.90.6000 Other Part Number: Q7485603M, 211102-1-ND, -211102-1-SI, 2266-211102-1, 2111021, A25053

Manufacturer: TE Connectivity
Win Source Part Number: 905911-211102-1
Series: CPC Series 1
Operating Temperature Range: -55°C ~ 105°C
Features: 4 Position Circular Connector Receptacle Housing Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 211102
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Other Part Number: Q7485603M, 211102-1-ND, -211102-1-SI, 2266-211102-1, 2111021, A25053

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 211102-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211102-1
Connectors Circular, Industrial - Plastic 211102-1
CPC RECEPT ASSEMBLY SIZE 11-4

CPC RECEPT ASSEMBLY SIZE 11-4

Buy Now
Singapore, Singapore
600V Electronic Connector
436-211102-1
600V Electronic Connector 436-211102-1
4 Pos Female Crimp Receptacle, 600V, IP65, Size 11 Product overview: 211102-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211102-1 can be used for catalog matching and distributor lookup.

4 Pos Female Crimp Receptacle, 600V, IP65, Size 11 Product overview: 211102-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211102-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A25053-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A25053-ND
Circular Connector Housings A25053-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity - 33B6882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
33B6882
Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity 33B6882
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cpc Recept Assembly Size 11-4 Amp - Te Connectivity - 76AC4282 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Recept Assembly Size 11-4 Amp - Te Connectivity
76AC4282
Cpc Recept Assembly Size 11-4 Amp - Te Connectivity 76AC4282
CPC RECEPT ASSEMBLY SIZE 11-4

CPC RECEPT ASSEMBLY SIZE 11-4

Supplier's Site
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Panel - 70082855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Panel
70082855
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Panel 70082855
CPC Connectors, Thermoplastic Housing Material, Receptacle Gender Square flange panel attachment method. RoHS compliant, ELV compliant.

CPC Connectors, Thermoplastic Housing Material, Receptacle Gender
Square flange panel attachment method. RoHS compliant, ELV compliant.

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905911-211102-1 211102-1 436-211102-1 A25053-ND 33B6882 76AC4282 70082855
Product Name Circular Connectors - Circular Connectors - Housings - 211102-1 Connectors Circular, Industrial - Plastic 600V Electronic Connector Circular Connector Housings Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity Cpc Recept Assembly Size 11-4 Amp - Te Connectivity Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Panel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Flanged
Gender Female / Jack Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Latch Lock
View Details