TE Connectivity Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Te Connectivity 2110992-2

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:Economy Power 2.5; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:Economy Power 2.5; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Te Connectivity - 73R7915 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Te Connectivity
73R7915
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Te Connectivity 73R7915
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:Economy Power 2.5; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:Economy Power 2.5; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73R7915
Product Name Wire-Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details