TE Connectivity Pluggable IO Connectors & Cages 2110957-2

Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) (MM) : 1.5 Electrical Characteristics Data Rate (Max) (GBS) : 8 Housing Features Cage Material : Nickel Silver Alloy Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) (MM) : 1.5 Electrical Characteristics Data Rate (Max) (GBS) : 8 Housing Features Cage Material : Nickel Silver Alloy Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2110957-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2110957-2
Pluggable IO Connectors & Cages 2110957-2
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) (MM) : 1.5 Electrical Characteristics Data Rate (Max) (GBS) : 8 Housing Features Cage Material : Nickel Silver Alloy Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Dimensions


  • PCB Thickness (Recommended) (MM) : 1.5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 8

Housing Features


  • Cage Material : Nickel Silver Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A128478-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128478-ND
Pluggable Connector Assemblies A128478-ND
Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
2110957-2
I/O Connectors 2110957-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2110957-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2110957-2
Pluggable Connectors 2110957-2
CONN SFP CAGE 1X6 PRESS-FIT R/A

CONN SFP CAGE 1X6 PRESS-FIT R/A

Supplier's Site Datasheet
Sfp 1X6 Cage Assy, Press Fit Amp - Te Connectivity - 75AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Sfp 1X6 Cage Assy, Press Fit Amp - Te Connectivity
75AC7148
Sfp 1X6 Cage Assy, Press Fit Amp - Te Connectivity 75AC7148
SFP 1X6 CAGE ASSY, PRESS FIT

SFP 1X6 CAGE ASSY, PRESS FIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2110957-2 A128478-ND 2110957-2 2110957-2 75AC7148
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp 1X6 Cage Assy, Press Fit Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data