TE Connectivity High Speed Pluggable IO Connectors & Cages 2110819-1

Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2110819-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2110819-1
High Speed Pluggable IO Connectors & Cages 2110819-1
Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 38

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A117940CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117940CT-ND
Pluggable Connector Assemblies A117940CT-ND
38 Position QSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position QSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A117940TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117940TR-ND
Pluggable Connector Assemblies A117940TR-ND
38 Position QSFP+ Receptacle Connector Solder Surface Mount, Right Angle

38 Position QSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Miscellaneous Connector - 2110819-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
2110819-1
Miscellaneous Connector 2110819-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
I/O Connectors - 2110819-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2110819-1
I/O Connectors 2110819-1
QSFP+ Enh EVERCLEAR PT Conn

QSFP+ Enh EVERCLEAR PT Conn

Buy Now
I/O Connectors - 2110819-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2110819-1
I/O Connectors 2110819-1
QSFP CONNECTORS

QSFP CONNECTORS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2110819-1
I/O Connectors 2110819-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2110819-1 - 1122995-2110819-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2110819-1
1122995-2110819-1
Pluggable Connectors - 2110819-1 1122995-2110819-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122995-2110819-1 Packaging: Cut Tape (CT) Number of Positions: 38 Mounting Style: SMT, Right Angle Features: Board Guide Connector Type: QSFP+ Termination: Solder Connector Style: Receptacle Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122995-2110819-1
Packaging: Cut Tape (CT)
Number of Positions: 38
Mounting Style: SMT, Right Angle
Features: Board Guide
Connector Type: QSFP+
Termination: Solder
Connector Style: Receptacle
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Pluggable I/O Connectors - 1864915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1864915
Pluggable I/O Connectors 1864915
QSFP+ Enh EVERCLEAR PT Conn

QSFP+ Enh EVERCLEAR PT Conn

Supplier's Site
Pluggable I/O Connectors - 1864834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1864834
Pluggable I/O Connectors 1864834
QSFP+ Enh EVERCLEAR PT Conn

QSFP+ Enh EVERCLEAR PT Conn

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
366-2110819-1
SMD Electronic Connector 366-2110819-1
QSFP+ 56Gbps Right Angle Female Connector, 38 Pos, SMD, Gold Plated Product overview: 2110819-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2110819-1 can be used for catalog matching and distributor lookup.

QSFP+ 56Gbps Right Angle Female Connector, 38 Pos, SMD, Gold Plated Product overview: 2110819-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2110819-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2110819-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2110819-1
Pluggable Connector Assemblies 2110819-1
CONN QSFP+ RCPT 38POS SLD RA SMD

CONN QSFP+ RCPT 38POS SLD RA SMD

Supplier's Site Datasheet
Pluggable Connectors - 2110819-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2110819-1
Pluggable Connectors 2110819-1
CONN QSFP+ RCPT 38POS SLD RA SMD

CONN QSFP+ RCPT 38POS SLD RA SMD

Supplier's Site Datasheet
I/o Connector, Receptacle, 38 Position, Pcb; Connector Type Te Connectivity - 84R9076 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Receptacle, 38 Position, Pcb; Connector Type Te Connectivity
84R9076
I/o Connector, Receptacle, 38 Position, Pcb; Connector Type Te Connectivity 84R9076
I/O CONNECTOR, RECEPTACLE, 38 POSITION, PCB; Connector Type:QSFP+; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

I/O CONNECTOR, RECEPTACLE, 38 POSITION, PCB; Connector Type:QSFP+; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
2110819-1 - Qsfp+ Enh Everclear Pt Conn Rohs Compliant Te Connectivity - 98AC4994 - Newark, An Avnet Company
Chicago, IL, United States
2110819-1 - Qsfp+ Enh Everclear Pt Conn Rohs Compliant Te Connectivity
98AC4994
2110819-1 - Qsfp+ Enh Everclear Pt Conn Rohs Compliant Te Connectivity 98AC4994
2110819-1 - QSFP+ ENH EVERCLEAR PT CONN ROHS COMPLIANT: YES

2110819-1 - QSFP+ ENH EVERCLEAR PT CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
I/o Conn, Qsfp+, 38Pos, 1Port, R/a Smt Rohs Compliant Te Connectivity - 74AJ8919 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Qsfp+, 38Pos, 1Port, R/a Smt Rohs Compliant Te Connectivity
74AJ8919
I/o Conn, Qsfp+, 38Pos, 1Port, R/a Smt Rohs Compliant Te Connectivity 74AJ8919
I/O CONN, QSFP+, 38POS, 1PORT, R/A SMT ROHS COMPLIANT: YES

I/O CONN, QSFP+, 38POS, 1PORT, R/A SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2110819-1 A117940CT-ND 2110819-1 2110819-1 1122995-2110819-1 1864915 366-2110819-1 2110819-1 2110819-1 84R9076 98AC4994
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Miscellaneous Connector I/O Connectors Pluggable Connectors - 2110819-1 Pluggable I/O Connectors SMD Electronic Connector Pluggable Connector Assemblies Pluggable Connectors I/o Connector, Receptacle, 38 Position, Pcb; Connector Type Te Connectivity 2110819-1 - Qsfp+ Enh Everclear Pt Conn Rohs Compliant Te Connectivity
Termination Surface Mount Solder Solder SMD/SMT Solder
Current Rating 0.5 amps 0.5 amps
Connector Type QSFP+
Mounting Surface Mount, Right Angle SMT, Right Angle Surface Mount, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data