TE Connectivity High Speed Pluggable IO Connectors & Cages 2110759-1

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2110759-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2110759-1
High Speed Pluggable IO Connectors & Cages 2110759-1
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2110759-1
Electronic Connector 366-2110759-1
(2110759-1) PT CONN ASSY 20 POS 16G SFP Product overview: 2110759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2110759-1 can be used for catalog matching and distributor lookup.

(2110759-1) PT CONN ASSY 20 POS 16G SFP Product overview: 2110759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2110759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2110759-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2110759-1
I/O Connectors 2110759-1
SFP+ Pluggable I/O

SFP+ Pluggable I/O

Buy Now
Pluggable Connector Assemblies - A108055TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A108055TR-ND
Pluggable Connector Assemblies A108055TR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A108055CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A108055CT-ND
Pluggable Connector Assemblies A108055CT-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Miscellaneous Connector - 2110759-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
2110759-1
Miscellaneous Connector 2110759-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pluggable Connectors - 2110759-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2110759-1
Pluggable Connectors 2110759-1
CONN SFP+ RCPT 20POS SLD R/A SMD

CONN SFP+ RCPT 20POS SLD R/A SMD

Supplier's Site Datasheet
Pt Conn Assy 20 Pos 16G Sfp Te Connectivity - 98X6242 - Newark, An Avnet Company
Chicago, IL, United States
Pt Conn Assy 20 Pos 16G Sfp Te Connectivity
98X6242
Pt Conn Assy 20 Pos 16G Sfp Te Connectivity 98X6242
PT CONN ASSY 20 POS 16G SFP

PT CONN ASSY 20 POS 16G SFP

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2110759-1 366-2110759-1 2110759-1 A108055TR-ND 2110759-1 2110759-1 98X6242
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector I/O Connectors Pluggable Connector Assemblies Miscellaneous Connector Pluggable Connectors Pt Conn Assy 20 Pos 16G Sfp Te Connectivity
Termination Surface Mount
Current Rating 0.5 amps
Connector Type SFP+
Unlock Full Specs
to access all available technical data