TE Connectivity High Speed Pluggable IO Connectors & Cages 2110487-1

Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.075 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.075 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2110487-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2110487-1
High Speed Pluggable IO Connectors & Cages 2110487-1
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.075 INCH ]

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.9 MM  [.075 INCH ]
Buy Now
I/O Connectors - 2110487-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2110487-1
I/O Connectors 2110487-1
QSFP Cage, Solder Leg, No HS Opening

QSFP Cage, Solder Leg, No HS Opening

Buy Now
Pluggable Connector Assemblies - A118099TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118099TR-ND
Pluggable Connector Assemblies A118099TR-ND
Position QSFP+ Cage Connector Solder Through Hole, Right Angle

Position QSFP+ Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A118099CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118099CT-ND
Pluggable Connector Assemblies A118099CT-ND
Position QSFP+ Cage Connector Solder Through Hole, Right Angle

Position QSFP+ Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Qsfp Cage, Solder Leg, No Hs Opening Te Connectivity - 46W1285 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp Cage, Solder Leg, No Hs Opening Te Connectivity
46W1285
Qsfp Cage, Solder Leg, No Hs Opening Te Connectivity 46W1285
QSFP Cage, Solder Leg, No HS Opening

QSFP Cage, Solder Leg, No HS Opening

Supplier's Site
Pluggable Connectors - 2110487-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2110487-1
Pluggable Connectors 2110487-1
CONN QSFP+ CAGE SLD R/A

CONN QSFP+ CAGE SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2110487-1 2110487-1 A118099TR-ND 46W1285 2110487-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Qsfp Cage, Solder Leg, No Hs Opening Te Connectivity Pluggable Connectors
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data