TE Connectivity High Speed Pluggable IO Connectors & Cages 2110304-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2110304-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2110304-1
High Speed Pluggable IO Connectors & Cages 2110304-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2110304-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2110304-1
I/O Connectors 2110304-1
SFP+ 1x1 Cage Assembly, Solder Tail

SFP+ 1x1 Cage Assembly, Solder Tail

Buy Now
Pluggable Connectors - 2110304-1 - 905909-2110304-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2110304-1
905909-2110304-1
Pluggable Connectors - 2110304-1 905909-2110304-1
Manufacturer: TE Connectivity Win Source Part Number: 905909-2110304-1 Features: - Position SFP+ Cage Connector Solder Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 2110304 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A119722, -2110304-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905909-2110304-1
Features: - Position SFP+ Cage Connector Solder Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 2110304
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A119722, -2110304-1-SI

Buy Now Datasheet
Pluggable Connector Assemblies - A119722-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119722-ND
Pluggable Connector Assemblies A119722-ND
Position SFP+ Cage Connector Solder Through Hole, Right Angle

Position SFP+ Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2110304-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2110304-1
Pluggable Connectors 2110304-1
CONN SFP+ CAGE SLD R/A

CONN SFP+ CAGE SLD R/A

Supplier's Site Datasheet
Sfp+ 1X1 Cage Assembly, Solder Tail Te Connectivity - 98X6236 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X1 Cage Assembly, Solder Tail Te Connectivity
98X6236
Sfp+ 1X1 Cage Assembly, Solder Tail Te Connectivity 98X6236
SFP+ 1x1 Cage Assembly, Solder Tail

SFP+ 1x1 Cage Assembly, Solder Tail

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2110304-1 2110304-1 905909-2110304-1 A119722-ND 2110304-1 98X6236
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connectors - 2110304-1 Pluggable Connector Assemblies Pluggable Connectors Sfp+ 1X1 Cage Assembly, Solder Tail Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3207-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A26672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A111670-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers
Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details