TE Connectivity Antennas 2108858-7

Description
Body Features Product Weight : .87 G  [.031 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : BLUETOOTH, Wi-Fi Number of Ports : 1 Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Wireless Application : Wi-Fi, ZigBee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 4350 - 5690, 6700 - 7800, 2450 - 2630 Gain (Max) (DB) : -2.1
Request a Quote Datasheet
Description
Body Features Product Weight : .87 G  [.031 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : BLUETOOTH, Wi-Fi Number of Ports : 1 Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Wireless Application : Wi-Fi, ZigBee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 4350 - 5690, 6700 - 7800, 2450 - 2630 Gain (Max) (DB) : -2.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108858-7 - TE Connectivity
Berwyn, PA, United States
Antennas
2108858-7
Antennas 2108858-7
Body Features Product Weight : .87 G  [.031 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : BLUETOOTH, Wi-Fi Number of Ports : 1 Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Wireless Application : Wi-Fi, ZigBee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 4350 - 5690, 6700 - 7800, 2450 - 2630 Gain (Max) (DB) : -2.1

Body Features


  • Product Weight : .87 G  [.031 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : BLUETOOTH, Wi-Fi
  • Number of Ports : 1

Dimensions


  • Cable Length : .15 M  [.49 FT ]
  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Industry Standards


  • Wireless Application : Wi-Fi, ZigBee, Bluetooth

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 4350 - 5690, 6700 - 7800, 2450 - 2630
  • Gain (Max) (DB) : -2.1
Buy Now
RF Antennas - 17-2108858-7-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108858-7-ND
RF Antennas 17-2108858-7-ND
PCB ANT, MHF4, 150MM WI-FI 6E TR

PCB ANT, MHF4, 150MM WI-FI 6E TR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108858-7 17-2108858-7-ND
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108853-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers