TE Connectivity Antennas 2108851-1

Description
Body Features Antenna Weight : .04 G  [.001 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 4 MM  [.158 INCH ] Product Width : 2 MM  [.079 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Directional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 6000 - 8000 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .04 G  [.001 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 4 MM  [.158 INCH ] Product Width : 2 MM  [.079 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Directional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 6000 - 8000 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108851-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108851-1
Antennas 2108851-1
Body Features Antenna Weight : .04 G  [.001 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 4 MM  [.158 INCH ] Product Width : 2 MM  [.079 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Directional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 6000 - 8000 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .04 G  [.001 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.2 MM  [.048 INCH ]
  • Product Length : 4 MM  [.158 INCH ]
  • Product Width : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : UWB

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Directional
  • Wireless Standard : UWB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 6000 - 8000
  • Gain (Max) (DB) : 2.8
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108851-1TR-ND - DigiKey
Thief River Falls, MN, United States
6.5GHz, 7.55GHz Wi-Fi Chip RF Antenna 6GHz ~ 7GHz, 7GHz ~ 8.1GHz 2.8dB, 5dBi Surface Mount

6.5GHz, 7.55GHz Wi-Fi Chip RF Antenna 6GHz ~ 7GHz, 7GHz ~ 8.1GHz 2.8dB, 5dBi Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108851-1CT-ND - DigiKey
Thief River Falls, MN, United States
6.5GHz, 7.55GHz Wi-Fi Chip RF Antenna 6GHz ~ 7GHz, 7GHz ~ 8.1GHz 2.8dB, 5dBi Surface Mount

6.5GHz, 7.55GHz Wi-Fi Chip RF Antenna 6GHz ~ 7GHz, 7GHz ~ 8.1GHz 2.8dB, 5dBi Surface Mount

Buy Now Datasheet
Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity - 64AJ2582 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity
64AJ2582
Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity 64AJ2582
CHIP ANT, SMD, UWB 6000-8000MHZ ROHS COMPLIANT: YES

CHIP ANT, SMD, UWB 6000-8000MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity - 64AJ2578 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity
64AJ2578
Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity 64AJ2578
CHIP ANT, SMD, UWB 6000-8000MHZ ROHS COMPLIANT: YES

CHIP ANT, SMD, UWB 6000-8000MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108851-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108851-1
RF Antennas 2108851-1
6.5GHz, 7.55GHz Wi-Fi Chip RF Antenna 6GHz ~ 7GHz, 7GHz ~ 8.1GHz 2.8dB, 5dBi Surface Mount

6.5GHz, 7.55GHz Wi-Fi Chip RF Antenna 6GHz ~ 7GHz, 7GHz ~ 8.1GHz 2.8dB, 5dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2108851-1 17-2108851-1TR-ND 64AJ2582 2108851-1
Product Name Antennas RF Antennas Chip Ant, Smd, Uwb 6000-8000Mhz Rohs Compliant Te Connectivity RF Antennas
Applications UWB UWB Wi-Fi
Pattern Type Directional
Polarization Linear
Primary Frequency Range 6000.0 to 8000.0 MHz 7100.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - ANT-916-HETH - TE Connectivity
Specs
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers