TE Connectivity RF Antennas 2108838-1

Description
CHIP ANT., SMD, BT/WI-FI 2.4GHZ
Datasheet
Description
CHIP ANT., SMD, BT/WI-FI 2.4GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2108838-1 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2108838-1
RF Antennas 2108838-1
CHIP ANT., SMD, BT/WI-FI 2.4GHZ

CHIP ANT., SMD, BT/WI-FI 2.4GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2108838-1
Product Name RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Transceiver ICs - CYBL10573-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32P4910BP-CGF - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4755-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details