TE Connectivity Antennas 2108832-1

Description
Body Features Antenna Weight : .02 G  [.001 OZ ] Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 3 MM  [.119 INCH ] Product Width : 1.5 MM  [.06 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.8:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .02 G  [.001 OZ ] Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 3 MM  [.119 INCH ] Product Width : 1.5 MM  [.06 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.8:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108832-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108832-1
Antennas 2108832-1
Body Features Antenna Weight : .02 G  [.001 OZ ] Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 3 MM  [.119 INCH ] Product Width : 1.5 MM  [.06 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.8:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .02 G  [.001 OZ ]

Configuration Features


  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.2 MM  [.048 INCH ]
  • Product Length : 3 MM  [.119 INCH ]
  • Product Width : 1.5 MM  [.06 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.8:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 1.8
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108832-1CT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108832-1TR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi Surface Mount

Buy Now Datasheet
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity - 64AJ2576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity
64AJ2576
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity 64AJ2576
CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity - 64AJ2580 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity
64AJ2580
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity 64AJ2580
CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108832-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108832-1
RF Antennas 2108832-1
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2108832-1 17-2108832-1CT-ND 64AJ2576 2108832-1
Product Name Antennas RF Antennas Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi, Bluetooth Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2548624-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2372112-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details