TE Connectivity PCB Spring Contacts 2108693-4

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.5 MM  [.098 INCH ] Product Width : 1.35 MM  [.053 INCH ] Packaging Features Packaging Method : Tape Packaging Quantity : 18000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.5 MM  [.098 INCH ] Product Width : 1.35 MM  [.053 INCH ] Packaging Features Packaging Method : Tape Packaging Quantity : 18000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2108693-4 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2108693-4
PCB Spring Contacts 2108693-4
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.5 MM  [.098 INCH ] Product Width : 1.35 MM  [.053 INCH ] Packaging Features Packaging Method : Tape Packaging Quantity : 18000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 2.5 MM  [.098 INCH ]
  • Product Width : 1.35 MM  [.053 INCH ]

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 18000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : No
  • Spring Finger Type : Preloaded - C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
1.1H SPRING FINGER WITH EMBOSS - CUT TAPE - 2108693-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
1.1H SPRING FINGER WITH EMBOSS - CUT TAPE
2108693-4
1.1H SPRING FINGER WITH EMBOSS - CUT TAPE 2108693-4
1.1H SPRING FINGER WITH EMBOSS - CUT TAPE

1.1H SPRING FINGER WITH EMBOSS - CUT TAPE

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 2108693-4 2108693-4
Product Name PCB Spring Contacts 1.1H SPRING FINGER WITH EMBOSS - CUT TAPE
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details