TE Connectivity RFI and EMI - Contacts, Fingerstock and Gaskets 2108613-5

Description
2.4H SPRING FINGER W/EMBOSS
Datasheet
Description
2.4H SPRING FINGER W/EMBOSS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 2108613-5 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
2108613-5
RFI and EMI - Contacts, Fingerstock and Gaskets 2108613-5
2.4H SPRING FINGER W/EMBOSS

2.4H SPRING FINGER W/EMBOSS

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 2108613-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
2108613-5
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 2108613-5
2.4H SPRING FINGER W/EMBOSS

2.4H SPRING FINGER W/EMBOSS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2108613-5 2108613-5
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger, Pre-Loaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW89071A1CUBXGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - SI4735-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details