TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 2108611-5

Description
Win Source Part Number: 958629-2108611-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.114" (2.90mm) Standard Package: 8,000 Height: 0.067" (1.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2108611-5-SI,A11888 7TR,A118887CT,2266-2 108611-5TR Base Product Number: 2108611
Request a Quote Datasheet
Description
Win Source Part Number: 958629-2108611-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.114" (2.90mm) Standard Package: 8,000 Height: 0.067" (1.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2108611-5-SI,A11888 7TR,A118887CT,2266-2 108611-5TR Base Product Number: 2108611
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 958629-2108611-5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
958629-2108611-5
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 958629-2108611-5
Win Source Part Number: 958629-2108611-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.114" (2.90mm) Standard Package: 8,000 Height: 0.067" (1.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2108611-5-SI,A11888 7TR,A118887CT,2266-2 108611-5TR Base Product Number: 2108611

Win Source Part Number: 958629-2108611-5
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel (TR),Cut Tape (CT)
Length: 0.114" (2.90mm)
Standard Package: 8,000
Height: 0.067" (1.70mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: Flash
Attachment Method: Solder
Width: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -2108611-5-SI,A118887TR,A118887CT,2266-2108611-5TR
Base Product Number: 2108611

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 958629-2108611-5
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products