TE Connectivity Headers & Wire Housings 2106112-2

Description
Assembly, Vertical TH Header, 2-Position
Request a Quote Datasheet
Description
Assembly, Vertical TH Header, 2-Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2106112-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106112-2
Headers & Wire Housings 2106112-2
Assembly, Vertical TH Header, 2-Position

Assembly, Vertical TH Header, 2-Position

Buy Now
Wire-Board Connector Header, 2 Position, 3.5Mm; Product Range Te Connectivity - 51R1233 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 2 Position, 3.5Mm; Product Range Te Connectivity
51R1233
Wire-Board Connector Header, 2 Position, 3.5Mm; Product Range Te Connectivity 51R1233
WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2106112-2 51R1233
Product Name Headers & Wire Housings Wire-Board Connector Header, 2 Position, 3.5Mm; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 972605-98464-G61-06LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 200 volts
View Details
2 suppliers
PCB Headers & Receptacles - 102977-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers