TE Connectivity PCB Headers & Receptacles 2106091-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 2.4 MM  [.095 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 15.11 MM  [.595 INCH ] Connector Width : 7.25 MM  [.285 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Bottom Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL E28476, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 2.4 MM  [.095 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 15.11 MM  [.595 INCH ] Connector Width : 7.25 MM  [.285 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Bottom Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL E28476, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2106091-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2106091-5
PCB Headers & Receptacles 2106091-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length : 2.4 MM  [.095 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 15.11 MM  [.595 INCH ] Connector Width : 7.25 MM  [.285 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Bottom Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL E28476, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Length : 2.4 MM  [.095 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 4 MICM  [157.48 MICIN ]

Dimensions


  • Connector Height : 6.9 MM  [.272 INCH ]
  • Connector Length : 15.11 MM  [.595 INCH ]
  • Connector Width : 7.25 MM  [.285 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Bottom

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL E28476, UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 450

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2106091-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106091-5
Headers & Wire Housings 2106091-5
6 pos Inverted Thru Board SMT Header

6 pos Inverted Thru Board SMT Header

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2106091-5
Headers & Wire Housings 2106091-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1208760-2106091-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1208760-2106091-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1208760-2106091-5
Win Source Part Number: 1208760-2106091-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini CT Number of Positions: 6 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 450 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount, Through Board Shrouding: Shrouded - 4 Wall Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): 2106091-5 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A99874TR,A99874DKR,- 2106091-5-SI,2106091 5,A99874CT Base Product Number: 2106091

Win Source Part Number: 1208760-2106091-5
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini CT
Number of Positions: 6
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 450
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Surface Mount, Through Board
Shrouding: Shrouded - 4 Wall
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Alternative Parts (Cross-Reference): 2106091-5 .;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A99874TR,A99874DKR,-2106091-5-SI,21060915,A99874CT
Base Product Number: 2106091

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2106091-5 2106091-5 2106091-5 1208760-2106091-5
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mounting SMT; Board Mount SMT Surface Mount, Through Board
Voltage Rating 50 volts 50 volts
Current Rating 3 amps
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details