TE Connectivity Headers & Wire Housings 2106056-8

Description
Assembly, Right Angle SMT Header, 4-Posi
Request a Quote
Description
Assembly, Right Angle SMT Header, 4-Posi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2106056-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106056-8
Headers & Wire Housings 2106056-8
Assembly, Right Angle SMT Header, 4-Posi

Assembly, Right Angle SMT Header, 4-Posi

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2106056-8
Headers & Wire Housings 2106056-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity - 69R7910 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity
69R7910
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity 69R7910
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2106056-8 2106056-8 69R7910
Product Name Headers & Wire Housings Headers & Wire Housings Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity
Product Type IC Headers IC Headers IC Headers
Mounting SMT Solder; Solder
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details