TE Connectivity Hook Up Wire 210419-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Black Weight (KGKM) : 18.9 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 1.68 MM  [.066 INCH ] Conductor Size (AWG) : 14 Overall Outside Diameter (INCH) : .089 Overall Outside Diameter Range : 2.16 - 2.36 MM  [.085 - .093 INCH ] Strand Size (AWG) : 27 Wire Diameter (INCH) : .089 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 3.05 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Black Weight (KGKM) : 18.9 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 1.68 MM  [.066 INCH ] Conductor Size (AWG) : 14 Overall Outside Diameter (INCH) : .089 Overall Outside Diameter Range : 2.16 - 2.36 MM  [.085 - .093 INCH ] Strand Size (AWG) : 27 Wire Diameter (INCH) : .089 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 3.05 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 210419-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
210419-000
Hook Up Wire 210419-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester Hook Up Wire Wire Color : Black Weight (KGKM) : 18.9 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .006 Conductor Diameter : 1.68 MM  [.066 INCH ] Conductor Size (AWG) : 14 Overall Outside Diameter (INCH) : .089 Overall Outside Diameter Range : 2.16 - 2.36 MM  [.085 - .093 INCH ] Strand Size (AWG) : 27 Wire Diameter (INCH) : .089 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 3.05 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite TW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Flame-Retardant, Modified Polyester
  • Hook Up Wire Wire Color : Black
  • Weight (KGKM) : 18.9

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .006
  • Conductor Diameter : 1.68 MM  [.066 INCH ]
  • Conductor Size (AWG) : 14
  • Overall Outside Diameter (INCH) : .089
  • Overall Outside Diameter Range : 2.16 - 2.36 MM  [.085 - .093 INCH ]
  • Strand Size (AWG) : 27
  • Wire Diameter (INCH) : .089
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 3.05 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite TW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 210419-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Wire Weight 0.0281 lbs/ft (0.0419 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 156160-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details