TE Connectivity PCB Headers & Receptacles 2103396-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1, 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 70 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 75 DEGC , 130 DEGC  [185 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 158 DEGF , 266 DEGF , 284 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 248 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1, 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 70 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 75 DEGC , 130 DEGC  [185 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 158 DEGF , 266 DEGF , 284 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 248 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2103396-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2103396-1
PCB Headers & Receptacles 2103396-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1, 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 70 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 75 DEGC , 130 DEGC  [185 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 158 DEGF , 266 DEGF , 284 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 248 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1, 2
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Electrical Characteristics


  • Voltage Rating (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.409 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 42

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC , 70 DEGC , 140 DEGC , 110 DEGC , 85 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 75 DEGC , 130 DEGC  [185 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 257 DEGF , 158 DEGF , 266 DEGF , 284 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 248 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2103396-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 600 volts
Operating Temperature -40 to 140 C (-40 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102312-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102322-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details