TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 2103191-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVA 280 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:600V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVA 280 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:600V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity - 70AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
70AH0158
Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity 70AH0158
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVA 280 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:600V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:HVA 280 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP HVA 280 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:600V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0158
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details