TE Connectivity High Speed Backplane Connectors 2102850-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102850-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102850-1
High Speed Backplane Connectors 2102850-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102850-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102850-1
Backplane Connectors 2102850-1
BP, Center, RTM, MULTIGIG RT 2R

BP, Center, RTM, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102850-1
Backplane Connectors 2102850-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102850-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102850-1
Backplane Connectors - Specialized 2102850-1
CONN RCPT MULTIGIG 144POS PCB

CONN RCPT MULTIGIG 144POS PCB

Supplier's Site Datasheet
Bp, Center, Rtm, Multigig Rt 2R Te Connectivity - 98X6196 - Newark, An Avnet Company
Chicago, IL, United States
Bp, Center, Rtm, Multigig Rt 2R Te Connectivity
98X6196
Bp, Center, Rtm, Multigig Rt 2R Te Connectivity 98X6196
BP, Center, RTM, MULTIGIG RT 2R

BP, Center, RTM, MULTIGIG RT 2R

Supplier's Site
Bp, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity - 79AH9398 - Newark, An Avnet Company
Chicago, IL, United States
Bp, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity
79AH9398
Bp, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity 79AH9398
BP, CENTER, RTM, MULTIGIG RT 2R ROHS COMPLIANT: NO

BP, CENTER, RTM, MULTIGIG RT 2R ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102850-1 2102850-1 2102850-1 98X6196
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Bp, Center, Rtm, Multigig Rt 2R Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data