TE Connectivity High Speed Backplane Connectors 2102849-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102849-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102849-1
High Speed Backplane Connectors 2102849-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102849-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102849-1
Backplane Connectors 2102849-1
DC, 7Row, Center, RTM, MULTIGIG RT 2R

DC, 7Row, Center, RTM, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102849-1
Backplane Connectors 2102849-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102849-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102849-1
Backplane Connectors - Specialized 2102849-1
CONN PLUG MULTIGIG 112P EDGE MNT

CONN PLUG MULTIGIG 112P EDGE MNT

Supplier's Site Datasheet
Dc, 7Row, Center, Rtm, Multigig Rt 2R Te Connectivity - 98X6195 - Newark, An Avnet Company
Chicago, IL, United States
Dc, 7Row, Center, Rtm, Multigig Rt 2R Te Connectivity
98X6195
Dc, 7Row, Center, Rtm, Multigig Rt 2R Te Connectivity 98X6195
DC, 7Row, Center, RTM, MULTIGIG RT 2R

DC, 7Row, Center, RTM, MULTIGIG RT 2R

Supplier's Site
Dc, 7Row, Center, Rtm, Multigig Rt 2R Amp - Te Connectivity - 76AC4230 - Newark, An Avnet Company
Chicago, IL, United States
Dc, 7Row, Center, Rtm, Multigig Rt 2R Amp - Te Connectivity
76AC4230
Dc, 7Row, Center, Rtm, Multigig Rt 2R Amp - Te Connectivity 76AC4230
DC, 7Row, Center, RTM, MULTIGIG RT 2R

DC, 7Row, Center, RTM, MULTIGIG RT 2R

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102849-1 2102849-1 2102849-1 98X6195
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Dc, 7Row, Center, Rtm, Multigig Rt 2R Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data