TE Connectivity High Speed Backplane Connectors 2102847-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102847-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102847-1
High Speed Backplane Connectors 2102847-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102847-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102847-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102847-1
DC 7Row Center MULTIGIG RT 2R

DC 7Row Center MULTIGIG RT 2R

Buy Now
Backplane Connectors - 2102847-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102847-1
Backplane Connectors 2102847-1
DC, 7Row, Center, MULTIGIG RT 2R

DC, 7Row, Center, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102847-1
Backplane Connectors 2102847-1
RT 2-R Daughtercard C

RT 2-R Daughtercard C

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1229877-2102847-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1229877-2102847-1
Connectors, Interconnects - Backplane Connectors - Specialized 1229877-2102847-1
Win Source Part Number: 1229877-2102847-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: * Package: Bulk Standard Package: 17 Alternative Parts (Cross-Reference): 2102847-1.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -2102847-1-SI,2266-2 102847-1 Base Product Number: 2102847 RoHS Status: RoHS non-compliant

Win Source Part Number: 1229877-2102847-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: *
Package: Bulk
Standard Package: 17
Alternative Parts (Cross-Reference): 2102847-1.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -2102847-1-SI,2266-2102847-1
Base Product Number: 2102847
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
407-2102847-1
Electronic Connector 407-2102847-1
High Speed / Modular Connectors 16 columns center single ended Product overview: 2102847-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102847-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 16 columns center single ended Product overview: 2102847-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102847-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2102847-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102847-1
Backplane Connectors - Specialized 2102847-1
DC, 7ROW, CENTER, MULTIGIG RT 2R

DC, 7ROW, CENTER, MULTIGIG RT 2R

Supplier's Site Datasheet
Dc, 7Row, Center, Multigig Rt 2R Amp - Te Connectivity - 41AJ6116 - Newark, An Avnet Company
Chicago, IL, United States
Dc, 7Row, Center, Multigig Rt 2R Amp - Te Connectivity
41AJ6116
Dc, 7Row, Center, Multigig Rt 2R Amp - Te Connectivity 41AJ6116
DC, 7Row, Center, MULTIGIG RT 2R

DC, 7Row, Center, MULTIGIG RT 2R

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102847-1 2102847-1 2102847-1 1229877-2102847-1 407-2102847-1 2102847-1 41AJ6116
Product Name High Speed Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Dc, 7Row, Center, Multigig Rt 2R Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data