TE Connectivity High Speed Backplane Connectors 2102773-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102773-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102773-1
High Speed Backplane Connectors 2102773-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102773-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102773-1
Backplane Connectors 2102773-1
DC, 7Row, Center, RTM, MULTIGIG RT 2R

DC, 7Row, Center, RTM, MULTIGIG RT 2R

Buy Now
Singapore, Singapore
Electronic Connector
407-2102773-1
Electronic Connector 407-2102773-1
High Speed / Modular Connectors 16 columns mixed SE Diff, Power (RTM) Product overview: 2102773-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102773-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 16 columns mixed SE Diff, Power (RTM) Product overview: 2102773-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102773-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 2102773-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2102773-1
Connectors Unreviewed 2102773-1
DC 7Row Center RTM MULTIGIG RT 2R

DC 7Row Center RTM MULTIGIG RT 2R

Buy Now
Backplane Connectors - Specialized - 2102773-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102773-1
Backplane Connectors - Specialized 2102773-1
DC, 7ROW, CENTER, RTM, MULTIGIG

DC, 7ROW, CENTER, RTM, MULTIGIG

Supplier's Site Datasheet
Dc, 7Row, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity - 79AH9395 - Newark, An Avnet Company
Chicago, IL, United States
Dc, 7Row, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity
79AH9395
Dc, 7Row, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity 79AH9395
DC, 7ROW, CENTER, RTM, MULTIGIG RT 2R ROHS COMPLIANT: YES

DC, 7ROW, CENTER, RTM, MULTIGIG RT 2R ROHS COMPLIANT: YES

Supplier's Site
Specialized - 2102773-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102773-1
Specialized 2102773-1
DC, 7ROW, CENTER, RTM, MULTIGIG

DC, 7ROW, CENTER, RTM, MULTIGIG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102773-1 2102773-1 407-2102773-1 2102773-1 2102773-1 79AH9395 2102773-1
Product Name High Speed Backplane Connectors Backplane Connectors Electronic Connector Connectors Unreviewed Backplane Connectors - Specialized Dc, 7Row, Center, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.9 mm (0.0750 inch)
Unlock Full Specs
to access all available technical data