TE Connectivity High Speed Backplane Connectors 2102772-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102772-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102772-2
High Speed Backplane Connectors 2102772-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 56
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 2102772-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102772-2
Backplane Connectors 2102772-2
Plug Assy, R Angle, 7Row, Left, MG, RUG

Plug Assy, R Angle, 7Row, Left, MG, RUG

Buy Now
Plug Assy, R Angle, 7Row, Left, Mg, Rug Te Connectivity - 23X4935 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy, R Angle, 7Row, Left, Mg, Rug Te Connectivity
23X4935
Plug Assy, R Angle, 7Row, Left, Mg, Rug Te Connectivity 23X4935
Plug Assy, R Angle, 7Row, Left, MG, RUG

Plug Assy, R Angle, 7Row, Left, MG, RUG

Supplier's Site
Specialized - 2102772-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102772-2
Specialized 2102772-2
PLUG ASSY, R ANGLE, 7ROW, LEFT,

PLUG ASSY, R ANGLE, 7ROW, LEFT,

Supplier's Site
Backplane Connectors - Specialized - 2102772-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102772-2
Backplane Connectors - Specialized 2102772-2
PLUG ASSY, R ANGLE, 7ROW, LEFT,

PLUG ASSY, R ANGLE, 7ROW, LEFT,

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102772-2 2102772-2 23X4935 2102772-2 2102772-2
Product Name High Speed Backplane Connectors Backplane Connectors Plug Assy, R Angle, 7Row, Left, Mg, Rug Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data