TE Connectivity High Speed Backplane Connectors 2102772-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Daughtercard Connector, Plug, 56Pos, 7Row from the MULTIGIG RT 2-R series by TE Connectivity is designed for high-speed board-to-board interconnect applications. It features a quad-redundant contact system that enhances reliability in environments with high levels of shock and vibration, making it suitable for rugged embedded computing applications such as ground defense, missile defense, and aerospace. The connector is compliant with the VITA 46 standard for Open VPX applications and supports various high-speed protocols including Ethernet, Fibre Channel, InfiniBand, PCIe, and Serial RapidIO. It is constructed from high-performance copper alloy contacts with a gold and nickel plating for durability, and the housing is made from high-temperature thermoplastic. The operating temperature range is from -55 to +105°C, and it has a maximum mating force of 0.75 N per contact. This connector system is modular and lightweight, with options for rear transition modules and compatibility with high power, RF, and optical modules.

Datasheet Summary
Powered by GS/AI

The Daughtercard Connector, Plug, 56Pos, 7Row from the MULTIGIG RT 2-R series by TE Connectivity is designed for high-speed board-to-board interconnect applications. It features a quad-redundant contact system that enhances reliability in environments with high levels of shock and vibration, making it suitable for rugged embedded computing applications such as ground defense, missile defense, and aerospace. The connector is compliant with the VITA 46 standard for Open VPX applications and supports various high-speed protocols including Ethernet, Fibre Channel, InfiniBand, PCIe, and Serial RapidIO. It is constructed from high-performance copper alloy contacts with a gold and nickel plating for durability, and the housing is made from high-temperature thermoplastic. The operating temperature range is from -55 to +105°C, and it has a maximum mating force of 0.75 N per contact. This connector system is modular and lightweight, with options for rear transition modules and compatibility with high power, RF, and optical modules.

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102772-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102772-1
High Speed Backplane Connectors 2102772-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 56
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102772-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102772-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102772-1
DC 7Row Half Left End MULTIGIG RT 2R

DC 7Row Half Left End MULTIGIG RT 2R

Buy Now
Backplane Connectors - 2102772-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102772-1
Backplane Connectors 2102772-1
DC, 7Row, Half Left End, MULTIGIG RT 2R

DC, 7Row, Half Left End, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102772-1
Backplane Connectors 2102772-1
RT 2-R Daughtercard C

RT 2-R Daughtercard C

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102772-1
Backplane Connectors 2102772-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1030917-2102772-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1030917-2102772-1
Connectors, Interconnects - Backplane Connectors - Specialized 1030917-2102772-1
Win Source Part Number: 1030917-2102772-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTIGIG RT2-R Number of Positions: 56 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Plug, Male Blades Number of Positions Loaded: 53 Number of Rows: 7 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Style: VITA 46, Half, Left End Standard Package: 30 Connector Usage: Daughtercard Number of Columns: 8 Contact Layout, Typical: 4 Signal Pairs, 16 Single Signal, 6 Power Groups, 11 Ground, 3 Open Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1410189-3; 1410971-3; 1410972-3; 1410187-1; 1410147-1; 1410138-12102772-1.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132238,2266-2102772 -1,-2102772-1-SI,210 2772-1-ND Base Product Number: 2102772 RoHS Status: RoHS non-compliant

Win Source Part Number: 1030917-2102772-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTIGIG RT2-R
Number of Positions: 56
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Plug, Male Blades
Number of Positions Loaded: 53
Number of Rows: 7
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Style: VITA 46, Half, Left End
Standard Package: 30
Connector Usage: Daughtercard
Number of Columns: 8
Contact Layout, Typical: 4 Signal Pairs, 16 Single Signal, 6 Power Groups, 11 Ground, 3 Open
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 1410189-3; 1410971-3; 1410972-3; 1410187-1; 1410147-1; 1410138-12102772-1.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A132238,2266-2102772-1,-2102772-1-SI,2102772-1-ND
Base Product Number: 2102772
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2102772-1
Electronic Connector 407-2102772-1
High Speed / Modular Connectors 8 columns left end mixed SE Diff, Power Product overview: 2102772-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102772-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 8 columns left end mixed SE Diff, Power Product overview: 2102772-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102772-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 2102772-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102772-1
Specialized 2102772-1
DC, 7ROW, HALF LEFT END, MULTIGI

DC, 7ROW, HALF LEFT END, MULTIGI

Supplier's Site Datasheet
Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity - 82Y6001 - Newark, An Avnet Company
Chicago, IL, United States
Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity
82Y6001
Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity 82Y6001
DAUGHTERCARD CONN, PLUG, 56POS, 7ROW; Product Range:Multigig RT2-R Series; No. of Contacts:56Contacts; Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows RoHS Compliant: No

DAUGHTERCARD CONN, PLUG, 56POS, 7ROW; Product Range:Multigig RT2-R Series; No. of Contacts:56Contacts; Connector Type:Backplane; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows RoHS Compliant: No

Supplier's Site Datasheet
2102772-1 Rohs Compliant Te Connectivity - 82AC1309 - Newark, An Avnet Company
Chicago, IL, United States
2102772-1 Rohs Compliant Te Connectivity
82AC1309
2102772-1 Rohs Compliant Te Connectivity 82AC1309
2102772-1 ROHS COMPLIANT: NO

2102772-1 ROHS COMPLIANT: NO

Supplier's Site
Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity - 53W3311 - Newark, An Avnet Company
Chicago, IL, United States
Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity
53W3311
Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity 53W3311
DAUGHTERCARD CONN, PLUG, 56POS, 7ROW; Product Range:Multigig RT2-R Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

DAUGHTERCARD CONN, PLUG, 56POS, 7ROW; Product Range:Multigig RT2-R Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:1.35mm RoHS Compliant: No

Supplier's Site
Backplane Connectors - Specialized - 2102772-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102772-1
Backplane Connectors - Specialized 2102772-1
DC, 7ROW, HALF LEFT END, MULTIGI

DC, 7ROW, HALF LEFT END, MULTIGI

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102772-1 2102772-1 2102772-1 1030917-2102772-1 407-2102772-1 2102772-1 82Y6001 82AC1309 2102772-1
Product Name High Speed Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Specialized Daughtercard Conn, Plug, 56Pos, 7Row; Product Range Te Connectivity 2102772-1 Rohs Compliant Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data