TE Connectivity High Speed Backplane Connectors 2102771-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102771-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102771-2
High Speed Backplane Connectors 2102771-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1227138-2102771-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1227138-2102771-2
Connectors, Interconnects - Backplane Connectors - Specialized 1227138-2102771-2
Win Source Part Number: 1227138-2102771-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTIGIG RT2-R Number of Positions: 112 Pitch: 0.053" (1.35mm) Color: Black Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Connector Style: MULTIGIG, Center Material Flammability Rating: UL94 V-0 Standard Package: 17 Connector Usage: Daughtercard Mounting Type: Board Edge, Through Hole, Right Angle Alternative Parts (Cross-Reference): 2102771-2 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.750A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -2102771-2-SI,2266-2 102771-2,A120195 Base Product Number: 2102771

Win Source Part Number: 1227138-2102771-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTIGIG RT2-R
Number of Positions: 112
Pitch: 0.053" (1.35mm)
Color: Black
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Connector Style: MULTIGIG, Center
Material Flammability Rating: UL94 V-0
Standard Package: 17
Connector Usage: Daughtercard
Mounting Type: Board Edge, Through Hole, Right Angle
Alternative Parts (Cross-Reference): 2102771-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.750A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -2102771-2-SI,2266-2102771-2,A120195
Base Product Number: 2102771

Buy Now Datasheet
Backplane Connectors - 2102771-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102771-2
Backplane Connectors 2102771-2
Plug Assy, R Angle, 7Row, Cnt, MG, RUG

Plug Assy, R Angle, 7Row, Cnt, MG, RUG

Buy Now
Singapore, Singapore
Electronic Connector
407-2102771-2
Electronic Connector 407-2102771-2
High Speed / Modular Connectors Plug Assy, R Angle, 7Row, Cnt, MG, RUG Product overview: 2102771-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102771-2 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Plug Assy, R Angle, 7Row, Cnt, MG, RUG Product overview: 2102771-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102771-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 2102771-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102771-2
Specialized 2102771-2
CONN PLUG MULTIGIG 112P EDGE MNT

CONN PLUG MULTIGIG 112P EDGE MNT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2102771-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102771-2
Backplane Connectors - Specialized 2102771-2
CONN PLUG MULTIGIG 112P EDGE MNT

CONN PLUG MULTIGIG 112P EDGE MNT

Supplier's Site Datasheet
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Te Connectivity - 23X4934 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Te Connectivity
23X4934
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Te Connectivity 23X4934
Plug Assy, R Angle, 7Row, Cnt, MG, RUG

Plug Assy, R Angle, 7Row, Cnt, MG, RUG

Supplier's Site
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Amp - Te Connectivity - 76AC4228 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Amp - Te Connectivity
76AC4228
Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Amp - Te Connectivity 76AC4228
Plug Assy, R Angle, 7Row, Cnt, MG, RUG

Plug Assy, R Angle, 7Row, Cnt, MG, RUG

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102771-2 1227138-2102771-2 2102771-2 407-2102771-2 2102771-2 2102771-2 23X4934
Product Name High Speed Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Electronic Connector Specialized Backplane Connectors - Specialized Plug Assy, R Angle, 7Row, Cnt, Mg, Rug Te Connectivity
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 0.8 amps
Contact Pitch 1.9 mm (0.0750 inch)
Unlock Full Specs
to access all available technical data