TE Connectivity High Speed Backplane Connectors 2102771-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102771-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102771-1
High Speed Backplane Connectors 2102771-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102771-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102771-1
Backplane Connectors 2102771-1
DC, 7Row, Center, MULTIGIG RT 2R

DC, 7Row, Center, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102771-1
Backplane Connectors 2102771-1
RT 2-R Daughtercard C

RT 2-R Daughtercard C

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102771-1
Backplane Connectors 2102771-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1022605-2102771-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1022605-2102771-1
Connectors, Interconnects - Backplane Connectors - Specialized 1022605-2102771-1
Win Source Part Number: 1022605-2102771-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTIGIG RT2-R Number of Positions: 112 Color: Black Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Connector Style: MULTIGIG, Center Material Flammability Rating: UL94 V-0 Standard Package: 17 Connector Usage: Daughtercard Number of Columns: 16 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.750A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -2102771-1-SI,A11894 9 Base Product Number: 2102771 RoHS Status: RoHS non-compliant

Win Source Part Number: 1022605-2102771-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTIGIG RT2-R
Number of Positions: 112
Color: Black
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Connector Style: MULTIGIG, Center
Material Flammability Rating: UL94 V-0
Standard Package: 17
Connector Usage: Daughtercard
Number of Columns: 16
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.750A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -2102771-1-SI,A118949
Base Product Number: 2102771
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2102771-1
Electronic Connector 407-2102771-1
High Speed / Modular Connectors 16 columns center differential Product overview: 2102771-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102771-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 16 columns center differential Product overview: 2102771-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102771-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102771-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102771-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102771-1
DC 7Row Center MULTIGIG RT 2R

DC 7Row Center MULTIGIG RT 2R

Buy Now
Backplane Connectors - Specialized - 2102771-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102771-1
Backplane Connectors - Specialized 2102771-1
CONN PLUG MULTIGIG 112P EDGE MNT

CONN PLUG MULTIGIG 112P EDGE MNT

Supplier's Site Datasheet
Specialized - 2102771-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102771-1
Specialized 2102771-1
CONN PLUG MULTIGIG 112P EDGE MNT

CONN PLUG MULTIGIG 112P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102771-1 2102771-1 1022605-2102771-1 407-2102771-1 2102771-1 2102771-1 2102771-1
Product Name High Speed Backplane Connectors Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 0.8 amps
Contact Pitch 1.9 mm (0.0750 inch)
Number of Contacts 112 #
Unlock Full Specs
to access all available technical data