TE Connectivity High Speed Backplane Connectors 2102768-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102768-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102768-1
High Speed Backplane Connectors 2102768-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102768-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102768-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102768-1
BP, CENTER, RTM, MULTIGIG RT 2

BP, CENTER, RTM, MULTIGIG RT 2

Buy Now
Backplane Connectors - 2102768-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102768-1
Backplane Connectors 2102768-1
BP, Center, RTM, MULTIGIG RT 2R

BP, Center, RTM, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102768-1
Backplane Connectors 2102768-1
Backplane Connectors

Backplane Connectors

Buy Now
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity - 85W3316 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity
85W3316
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity 85W3316
CONNECTOR, BACKPLANE, RECEPTACLE, 144 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

CONNECTOR, BACKPLANE, RECEPTACLE, 144 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102768-1 2102768-1 2102768-1 85W3316
Product Name High Speed Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114648-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A28666-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
Headers, Male Pins - A28535-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28640-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers