TE Connectivity High Speed Backplane Connectors 2102737-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102737-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102737-1
High Speed Backplane Connectors 2102737-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102737-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102737-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102737-1
BP Right End MULTIGIG RT 2R

BP Right End MULTIGIG RT 2R

Buy Now
Singapore, Singapore
Electronic Connector
407-2102737-1
Electronic Connector 407-2102737-1
High Speed / Modular Connectors 16 columns right end Product overview: 2102737-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102737-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 16 columns right end Product overview: 2102737-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102737-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2102737-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102737-1
Backplane Connectors 2102737-1
BP, Right End, MULTIGIG RT 2R

BP, Right End, MULTIGIG RT 2R

Buy Now
Backplane Connectors - 2102737-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102737-1
Backplane Connectors 2102737-1
RT 2-RBackplane Conne

RT 2-RBackplane Conne

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102737-1
Backplane Connectors 2102737-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1010473-2102737-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1010473-2102737-1
Connectors, Interconnects - Backplane Connectors - Specialized 1010473-2102737-1
Win Source Part Number: 1010473-2102737-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTIGIG RT2-R Number of Positions: 144 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Style: MULTIGIG, Center Standard Package: 16 Connector Usage: Backplane Number of Columns: 16 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2102737-1-ND,A132237 ,-2102737-1-SI Base Product Number: 2102737 RoHS Status: RoHS non-compliant

Win Source Part Number: 1010473-2102737-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTIGIG RT2-R
Number of Positions: 144
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Style: MULTIGIG, Center
Standard Package: 16
Connector Usage: Backplane
Number of Columns: 16
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2102737-1-ND,A132237,-2102737-1-SI
Base Product Number: 2102737
RoHS Status: RoHS non-compliant

Buy Now Datasheet
2102737-1 Rohs Compliant Amp - Te Connectivity - 38AH4127 - Newark, An Avnet Company
Chicago, IL, United States
2102737-1 Rohs Compliant Amp - Te Connectivity
38AH4127
2102737-1 Rohs Compliant Amp - Te Connectivity 38AH4127
2102737-1 ROHS COMPLIANT: NO

2102737-1 ROHS COMPLIANT: NO

Supplier's Site
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity - 85W3315 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity
85W3315
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity 85W3315
CONNECTOR, BACKPLANE, RECEPTACLE, 144 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

CONNECTOR, BACKPLANE, RECEPTACLE, 144 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2102737-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102737-1
Backplane Connectors - Specialized 2102737-1
BP, RIGHT END, MULTIGIG RT 2R

BP, RIGHT END, MULTIGIG RT 2R

Supplier's Site Datasheet
Specialized - 2102737-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102737-1
Specialized 2102737-1
BP, RIGHT END, MULTIGIG RT 2R

BP, RIGHT END, MULTIGIG RT 2R

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102737-1 2102737-1 407-2102737-1 2102737-1 1010473-2102737-1 38AH4127 85W3315 2102737-1 2102737-1
Product Name High Speed Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Electronic Connector Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized 2102737-1 Rohs Compliant Amp - Te Connectivity Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data