TE Connectivity High Speed Backplane Connectors 2102736-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102736-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102736-1
High Speed Backplane Connectors 2102736-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pin

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1963524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1963524
Backplane Connectors 1963524
BP Center, MULTIGIG RT 2R

BP Center, MULTIGIG RT 2R

Supplier's Site
Backplane Connectors - 1963525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1963525
Backplane Connectors 1963525
BP Center, MULTIGIG RT 2R

BP Center, MULTIGIG RT 2R

Supplier's Site
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2102736-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2102736-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2102736-1
BP Center MULTIGIG RT 2R

BP Center MULTIGIG RT 2R

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1195844-2102736-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1195844-2102736-1
Connectors, Interconnects - Backplane Connectors - Specialized 1195844-2102736-1
Win Source Part Number: 1195844-2102736-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTIGIG RT2-R Number of Positions: 144 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Connector Style: MULTIGIG, Center Standard Package: 17 Connector Usage: Backplane Number of Columns: 16 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 2102736-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2102736-1-ND,2266-21 02736-1,-2102736-1-S I,A132236 Base Product Number: 2102736 RoHS Status: RoHS non-compliant

Win Source Part Number: 1195844-2102736-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTIGIG RT2-R
Number of Positions: 144
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Connector Style: MULTIGIG, Center
Standard Package: 17
Connector Usage: Backplane
Number of Columns: 16
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 2102736-1.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2102736-1-ND,2266-2102736-1,-2102736-1-SI,A132236
Base Product Number: 2102736
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Backplane Connectors - 2102736-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102736-1
Backplane Connectors 2102736-1
BP, Center, MULTIGIG RT 2R

BP, Center, MULTIGIG RT 2R

Buy Now
Backplane Connectors - 2102736-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102736-1
Backplane Connectors 2102736-1
RT 2-RBackplane Conne

RT 2-RBackplane Conne

Buy Now
Singapore, Singapore
Electronic Connector
407-2102736-1
Electronic Connector 407-2102736-1
High Speed / Modular Connectors 16 columns center Product overview: 2102736-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102736-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 16 columns center Product overview: 2102736-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102736-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole VITA 46 - 790-2102736-1 - Utmel Electronic Limited
Hong Kong, China
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole VITA 46
790-2102736-1
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole VITA 46 790-2102736-1
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole VITA 46

Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole VITA 46

Supplier's Site
Specialized - 2102736-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102736-1
Specialized 2102736-1
BP, CENTER, MULTIGIG RT 2R

BP, CENTER, MULTIGIG RT 2R

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2102736-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102736-1
Backplane Connectors - Specialized 2102736-1
BP, CENTER, MULTIGIG RT 2R

BP, CENTER, MULTIGIG RT 2R

Supplier's Site Datasheet
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity - 85W3314 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity
85W3314
Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity 85W3314
CONNECTOR, BACKPLANE, RECEPTACLE, 144 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

CONNECTOR, BACKPLANE, RECEPTACLE, 144 POSITION, 1.8MM; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102736-1 1963524 2102736-1 1195844-2102736-1 2102736-1 407-2102736-1 790-2102736-1 2102736-1 2102736-1 85W3314
Product Name High Speed Backplane Connectors Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Electronic Connector Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole VITA 46 Specialized Backplane Connectors - Specialized Connector, Backplane, Receptacle, 144 Position, 1.8Mm; Product Range Te Connectivity
Category Board to Board Connector
Mounting Board Mount Board mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.8 mm (0.0710 inch) 1.8 mm (0.0709 inch)
Number of Contacts 144 # 144 #
Unlock Full Specs
to access all available technical data