TE Connectivity High Speed Backplane Connectors 2102735-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102735-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102735-1
High Speed Backplane Connectors 2102735-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 72
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pin

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102735-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102735-1
Backplane Connectors 2102735-1
BP, Half Left End, MULTIGIG RT 2R

BP, Half Left End, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102735-1
Backplane Connectors 2102735-1
RT 2-RBackplane Conne

RT 2-RBackplane Conne

Buy Now
Singapore, Singapore
Electronic Connector
407-2102735-1
Electronic Connector 407-2102735-1
High Speed / Modular Connectors 8 columns left end Product overview: 2102735-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102735-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors 8 columns left end Product overview: 2102735-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2102735-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2102735-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102735-1
Backplane Connectors - Specialized 2102735-1
BP, HALF LEFT END, MULTIGIG RT 2

BP, HALF LEFT END, MULTIGIG RT 2

Supplier's Site Datasheet
Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity - 72Y1256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity
72Y1256
Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity 72Y1256
CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm RoHS Compliant: No

CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet
Connector, Backplane, Rcpt, 72Pos, 8Row Rohs Compliant Te Connectivity - 54AH4459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 72Pos, 8Row Rohs Compliant Te Connectivity
54AH4459
Connector, Backplane, Rcpt, 72Pos, 8Row Rohs Compliant Te Connectivity 54AH4459
CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW ROHS COMPLIANT: NO

CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW ROHS COMPLIANT: NO

Supplier's Site
Specialized - 2102735-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2102735-1
Specialized 2102735-1
BP, HALF LEFT END, MULTIGIG RT 2

BP, HALF LEFT END, MULTIGIG RT 2

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102735-1 2102735-1 407-2102735-1 2102735-1 72Y1256 54AH4459 2102735-1
Product Name High Speed Backplane Connectors Backplane Connectors Electronic Connector Backplane Connectors - Specialized Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity Connector, Backplane, Rcpt, 72Pos, 8Row Rohs Compliant Te Connectivity Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data