TE Connectivity Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity 2102735-1.

Description
CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet
Description
CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity - 26AC6479 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity
26AC6479
Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity 26AC6479
CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm RoHS Compliant: No

CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW; Product Range:MULTIGIG RT 2-R Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6479
Product Name Connector, Backplane, Rcpt, 72Pos, 8Row; Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products