TE ConnectivityHigh Speed Backplane Connectors2102516-1
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 60 Number of Rows : 7 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.5
Dimensions Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.08 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 60 Number of Rows : 7 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.5
Dimensions Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.08 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 60 Number of Rows : 7 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.5
Dimensions Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.08 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Backplane Architecture : Traditional Backplane
Guide Location : Center
Number of Columns : 10
Number of Positions : 60
Number of Rows : 7
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1.5
Dimensions
Row-to-Row Spacing : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 1.9 MM [.08 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : Without
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Shroud Style : Unshrouded
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]