TE Connectivity Rack & Panel Connectors 2102440-1

Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2102440-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2102440-1
Rack & Panel Connectors 2102440-1
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Shell Finish : Nickel
  • Shell Plating Material : Copper Alloy

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Receptacle
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket/Pin
  • Contact Type (Module C) : Socket/Pin
  • Contact Type (Module D) : Socket/Pin

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : EMI/RFI
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Backplane Connectors - 2102440-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102440-1
Backplane Connectors 2102440-1
FORTIS LRM,RIGHT ANGLE MODULE, MBXL

FORTIS LRM,RIGHT ANGLE MODULE, MBXL

Buy Now
Backplane Connectors - Specialized - 2102440-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102440-1
Backplane Connectors - Specialized 2102440-1
CONN HEADER MULTI-BEAM 2POS PCB

CONN HEADER MULTI-BEAM 2POS PCB

Supplier's Site Datasheet
Fortis Lrm,right Angle Module, Mbxl Amp - Te Connectivity - 36AC2056 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Lrm,right Angle Module, Mbxl Amp - Te Connectivity
36AC2056
Fortis Lrm,right Angle Module, Mbxl Amp - Te Connectivity 36AC2056
FORTIS LRM,RIGHT ANGLE MODULE, MBXL

FORTIS LRM,RIGHT ANGLE MODULE, MBXL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102440-1 2102440-1 2102440-1 36AC2056
Product Name Rack & Panel Connectors Backplane Connectors Backplane Connectors - Specialized Fortis Lrm,right Angle Module, Mbxl Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 102154-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers