TE Connectivity Rack & Panel Connectors 2102436-2

Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2102436-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2102436-2
Rack & Panel Connectors 2102436-2
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Finish : Nickel
  • Shell Plating Material : Copper Alloy

Configuration Features


  • Number of Positions : 90

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Receptacle
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket/Pin
  • Contact Type (Module C) : Socket/Pin
  • Contact Type (Module D) : Socket/Pin

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : EMI/RFI
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - Specialized - 2102436-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102436-2
Backplane Connectors - Specialized 2102436-2
CONN HEADER 90POS EDGE MNT

CONN HEADER 90POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2102436-2 2102436-2
Product Name Rack & Panel Connectors Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28657-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details